Status: | Unknown |
---|---|
Series: | NCP4371 Series |
RoHS: | Unknown |
IC Function | USB Dedicated Charging Port Controller & Power Switch |
---|---|
Supply Voltage Min | 2.2V |
Supply Voltage Max | 28V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | NCP4371 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Hvdcp Controller, Secondary Side, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP4371AACDR2G?
Additional datasheets, footprints and schematics for NCP4371AACDR2G are listed on our Part Details page. You can also find images and similar parts to NCP4371AACDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP4371AACDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP4371AACDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP4371AACDR2G fall under?
The NCP4371AACDR2G is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to NCP4371AACDR2G when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP4371AACDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP4371AACDR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP4371AACDR2G have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for NCP4371AACDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP4371AACDR2G often in real-time on the comparison pages.
What if I can't find stock of NCP4371AACDR2G?
You can fill out our help required form which you can use to request a quote for NCP4371AACDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.