Status: | Active |
---|---|
Series: | NCP4328 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,955
in stock
|
Buy Now | |
element14
from US$0.17
|
4,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,955
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Input Voltage Range: 2.5 V to 36.0 V |
Supply current < 100 uA |
0.5% Reference Voltage Accuracy (TJ = 25C) |
Constant Voltage and Constant Current Control Loop |
Indication LED PWM Modulated Driver (NCP4328B) |
Benefits |
---|
Wide application use |
Low Standby/No Load power |
Tight Voltage & Current Regulation |
Both CV and CC Regulation |
Low power Indicator Light |
Applications |
---|
CC CV Charging |
LED Lighting |
End Products |
---|
LED Lighting |
LCD TV |
Description | NCP4328 |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 1.25 |
Tolerance (%) | 0.48 |
IQ Typ (mA) | 0.105 |
IR Min (mA) | 0.105 |
VF Max (V) | 1.256 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | TSOP-5 / SOT-23-5 |
SECONDARY SIDE CV/CC CONTROLLER, TSOP-5 | element14 |
Secondary Side Cv/Cc Controller, Tsop-5 | Newark Electronics |
Secondary Side PWM Cntrlr Constant Voltage/Constant Current 1KHz 5-Pin TSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP4328ASNT1G?
Additional datasheets, footprints and schematics for NCP4328ASNT1G are listed on our Part Details page. You can also find images and similar parts to NCP4328ASNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP4328ASNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP4328ASNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP4328ASNT1G fall under?
The NCP4328ASNT1G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to NCP4328ASNT1G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP4328ASNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP4328ASNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP4328ASNT1G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCP4328ASNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP4328ASNT1G often in real-time on the comparison pages.
What if I can't find stock of NCP4328ASNT1G?
You can fill out our help required form which you can use to request a quote for NCP4328ASNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.