Status: | Active |
---|---|
Series: | NCP4306 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Future Electronics
from US$0.32
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precise True Secondary Zero Current Detection |
Typically 15 ns Turn off Delay from Current Sense Input to Driver |
Zero Current Detection Pin Capability up to 200 V |
Optional Ultrafast (10.5ns) Trigger Input |
Disable Input |
Adjustable Minimum ON Time and Minimum OFF Time |
dV/dt detection |
7 A Sink, 2 A Source Drive capability |
Automatic Light Load Disable Mode |
3.5V UVLO and Operation Voltage range up to 35V |
Benefits |
---|
Allows for proper timing of SR MOSFET turn on and turn off |
Maximizes conduction time of the MOSFET to increase efficiency |
Allows direct connection of CS input to MOSFET drain in flyback applications |
Improves performance for applications working in deep CCM |
Enters the IC into a low consumption standby mode |
Prevents accidental MOSFET turn on or turn off due to ringing |
Enhanced Operation for USB-PD Applications |
Fast turn off of MOSFET for optimized conduction period |
Increased stability coming in and out of Light Load |
Wide output operating voltages |
Applications |
---|
High Power Density AC/DC Power Supplies |
Server Power Supplies aux power stage |
High Density USB Adapters |
End Products |
---|
Notebook Adapters |
ATX & All-in-one Power Supplies |
Description | NCP4306, Flyback (dV/dt) - 100V/us, SOIC-8 |
---|---|
Compliance | Pb-free Halide free |
VCC Max (V) | 37 |
Vref Typ (V) | NO |
ICC Max (A) | 2.2mA |
TA Min (°C) | Tj -40°C |
TA Max (°C) | Tj 125°C |
Package Type | SOIC-8 |
Switching Controllers SECONDARY SIDE SYNCHRONOUS | Future Electronics |
SECONDARY SIDE SYNCHRONOU | RS |
Secondary Side Synchronous Rectification Driver For High Efficiency Smps Topologies/Reel |Onsemi NCP4306AADZZZADR2G | Newark Electronics |
Secondary Side PWM Cntrlr SYNC Rectifier Driver 1000KHz 8-Pin SOIC T/R | Avnet America |
SECONDARY SIDE SYNC RECT DRIVER, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a NCP4306AADZZZADR2G?
Additional datasheets, footprints and schematics for NCP4306AADZZZADR2G are listed on our Part Details page. You can also find images and similar parts to NCP4306AADZZZADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP4306AADZZZADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP4306AADZZZADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP4306AADZZZADR2G fall under?
The NCP4306AADZZZADR2G is listed under Power Management > AC-DC Power Conversion > Secondary Side Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP4306AADZZZADR2G when available in the Secondary Side Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP4306AADZZZADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP4306AADZZZADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP4306AADZZZADR2G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NCP4306AADZZZADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP4306AADZZZADR2G often in real-time on the comparison pages.
What if I can't find stock of NCP4306AADZZZADR2G?
You can fill out our help required form which you can use to request a quote for NCP4306AADZZZADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.