Status: | Active |
---|---|
Series: | NCP398 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Over-voltage Protection Up to + 28V |
On-chip low Rdson NMOS transistors: Typical 190 mΩ |
Under-voltage Lockout (UVLO) |
Over-voltage Lockout (OVLO) |
Shutdown ENB Input. |
Output discharge path |
Applications |
---|
Type-C USB |
Tablet |
Wireless devices |
End Products |
---|
Smartphone |
Wearable |
Description | NCP398, OVP in bump |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 2.4 |
VCC Max (V) | 28 |
P(AV) Max (W) | 0.25 |
VIT+ Typ (V) | 5.65 |
VIT Typ (V) | 2.6 |
IDDH Max (µA) | 60 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | WLCSP-4 |
USB Type-C VCONN Overvoltage Protection IC, OVP in bump | Future Electronics |
Overvoltage Protection Ic, Wlcsp-4 | Newark Electronics |
Circuit Protection Misc Overvoltage Protection 4-Pin WLCSP | Avnet America |
OVERVOLTAGE PROTECTION IC, WLCSP-4 | element14 |
Where can I find additional details, specifications and documents for a NCP398FCCT1G?
Additional datasheets, footprints and schematics for NCP398FCCT1G are listed on our Part Details page. You can also find images and similar parts to NCP398FCCT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP398FCCT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP398FCCT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP398FCCT1G fall under?
The NCP398FCCT1G is listed under Power Management > Protection > Voltage Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP398FCCT1G when available in the Voltage Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP398FCCT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP398FCCT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP398FCCT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for NCP398FCCT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP398FCCT1G often in real-time on the comparison pages.
What if I can't find stock of NCP398FCCT1G?
You can fill out our help required form which you can use to request a quote for NCP398FCCT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.