Status: | Active |
---|---|
Series: | NCP360 |
RoHS: | Compliant |
Prices starting from US$0.35
Very Fast Protection, Up to 20 V, with 25 µA Current Consumption |
On-chip PMOS Transistor |
Overvoltage Lockout (OVLO) |
Undervoltage Lockout (UVLO) |
Alert FLAG Output |
EN Enable Pin |
Thermal Shutdown |
6-Lead UDFN 2 x 2 mm Package |
TSOP-5 3 x 3 mm Package |
These are Pb-Free Devices |
Personal Digital Applications |
MP3 Players |
Computing |
Benefits |
---|
When wall adapter or AC-DC overvoltage appears, the internal pass element is turned off very fast in order to protect the downstream system. The current consumption is around 25 µA although the very fast turn off capability. |
No external device is necessary. |
Typical OVLO is set to 5.675 V. Additional threshold can be manufactured. Please contact your ON Semiconductor Sales contact for further information. |
Typical UVLO is set to 3.0 V. Additional thresholds can be manufactured. Please contact your ON Semiconductor Sales contact for further information. |
The microcontroller can take into account Flag status and controls thanks to EN pin the pass element state. |
The OVP device can be forced to off state thanks to this pin. |
When internal junction temperature is exceeded, the pass element is turned off. |
Very small package, small thickness. |
Low cost version. |
Applications |
---|
USB Devices |
Peripherals |
End Products |
---|
Mobile Phones |
Description | NCP360, OVLO 5.675 V |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 1.2 |
VCC Max (V) | 20 |
P(AV) Max (W) | 0.3 |
VIT+ Typ (V) | 5.675 |
VIT Typ (V) | 3 |
IDDH Max (µA) | 35 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | UDFN-6 |
Usb Positive Overvltage Protection Cntrl Rohs Compliant: Yes |Onsemi NCP360MUTBG | Newark Electronics |
USB POSITIVE OVERVLTAGE PROTECTION CNTRL | element14 |
Volt Supervisor Controller 6-Pin UDFN EP T/R | Avnet America |
NCP360MUTBG, USB OVP SUPERVISOR | ON Semiconductor NCP360MUTBG | RS Americas |
Where can I find additional details, specifications and documents for a NCP360MUTBG?
Additional datasheets, footprints and schematics for NCP360MUTBG are listed on our Part Details page. You can also find images and similar parts to NCP360MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP360MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP360MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP360MUTBG fall under?
The NCP360MUTBG is listed under Power Management > Protection > Voltage Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP360MUTBG when available in the Voltage Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP360MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP360MUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP360MUTBG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for NCP360MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP360MUTBG often in real-time on the comparison pages.
What if I can't find stock of NCP360MUTBG?
You can fill out our help required form which you can use to request a quote for NCP360MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.