Status: | Active |
---|---|
Series: | NCP347 |
RoHS: | Compliant |
Overvoltage Protection up to 28 V |
On-Chip Low RDS(on) NMOS Transistor: 80 m |
Overvoltage Lockout (OVLO) |
Undervoltage Lockout (UVLO) |
Internal 50 ms Startup Delay |
Alert FLAG(BAR) Output |
Shutdown EN(BAR) Input |
Compliance to IEC61000-4-2 (Level 4), 8.0 kV (Contact), and 15 kV (Air) |
ESD Ratings: Machine Model = B, Human Body Model = 3 |
This is a Pb-Free Device |
Applications |
---|
Cell Phones, Camera Phones, Digital Still Cameras, Personal Digital Applicaitons, and MP3 Players |
Description | NCP347, OVLO 5.9 V |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 1.2 |
VCC Max (V) | 28 |
P(AV) Max (W) | 0.44 |
VIT+ Typ (V) | 5.63 |
VIT Typ (V) | 2.95 |
IDDH Max (µA) | 250 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | WDFN-10 |
Ic, Battery Protector, Li-Ion, Wdfn-10, Full Reel | Newark Electronics |
Battery Protection 10-Pin WDFN T/R | Avnet America |
OV PROTECTION CTRL, 2.95V/5.9V, WDFN-10 | element14 |
Where can I find additional details, specifications and documents for a NCP347MTAFTBG?
Additional datasheets, footprints and schematics for NCP347MTAFTBG are listed on our Part Details page. You can also find images and similar parts to NCP347MTAFTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP347MTAFTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP347MTAFTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP347MTAFTBG fall under?
The NCP347MTAFTBG is listed under Power Management > Protection > Voltage Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP347MTAFTBG when available in the Voltage Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP347MTAFTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP347MTAFTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP347MTAFTBG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCP347MTAFTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP347MTAFTBG often in real-time on the comparison pages.
What if I can't find stock of NCP347MTAFTBG?
You can fill out our help required form which you can use to request a quote for NCP347MTAFTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.