Status: | Active |
---|---|
Series: | NCP3420 |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
1,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,090
in stock
|
Buy Now | |
element14
from US$0.18
|
2,090
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,090
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Thermal Shutdown Protection |
Internal pulldown resistors suppress transient turn on of either MOSFET |
Anti cross-conduction protection circuitry |
One output signal controls both the upper and lower gate outputs |
Output disable control turns off both MOSFETs |
Complies with VRM10.x and VRM11.x specifications |
Undervoltage lockout |
Thermally enhanced package available |
Applications |
---|
MOSFET Driver |
End Products |
---|
Desktop, Server |
Description | NCP3420 |
---|---|
Compliance | Pb-free Halide free |
Power Switch | MOSFET |
Number of Outputs | 2 |
Topology | High-Low |
Isolation Type | Junction Isolation |
Vin Max (V) | 35 |
VCC Max (V) | 15 |
Rise Time (ns) | 16 |
Fall Time (ns) | 11 |
Package Type | SOIC-8 |
Mosfet Driver, Low/High Side, Soic-8 | Newark Electronics |
MOSFET DRIVER, LOW/HIGH SIDE, SOIC-8 | element14 |
MOSFET Driver with Dual Outputs SOIC8 | RS |
NCP Series 1.8 Ohm 13.2 V Surface Mount MOSFET Driver with Dual Outputs - SOIC-8 | Future Electronics |
MOSFET DRVR 2-OUT Hi/Lo Side Inv/Non-Inv 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP3420DR2G?
Additional datasheets, footprints and schematics for NCP3420DR2G are listed on our Part Details page. You can also find images and similar parts to NCP3420DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP3420DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP3420DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP3420DR2G fall under?
The NCP3420DR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCP3420DR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP3420DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP3420DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP3420DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCP3420DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP3420DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP3420DR2G?
You can fill out our help required form which you can use to request a quote for NCP3420DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.