Status: | Active |
---|---|
Series: | NCP335 |
RoHS: | Compliant |
Prices starting from US$0.15
1.2 V - 5.5 V operating range |
42 mΩ RDS(ON) at 4.2 V |
DC current up to 2 A |
Output Auto-discharge (NCP335) |
Applications |
---|
Load Management |
Tablets |
End Products |
---|
Smart Phones |
Description | NCP335 |
---|---|
Compliance | Pb-free Halide free |
Rds(on) Typ (mΩ) | 47 |
Max Current (A) | 2 |
Vin Min (V) | 1.2 |
Vin Max (V) | 5.5 |
Package Type | WLCSP-4 |
Power Load Switch, 5.5V, Wlcsp-4 | Newark Electronics |
POWER LOAD SWITCH, 5.5V, WLCSP-4 | element14 |
Power Switch Hi Side 2A 4-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP335FCT2G?
Additional datasheets, footprints and schematics for NCP335FCT2G are listed on our Part Details page. You can also find images and similar parts to NCP335FCT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP335FCT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP335FCT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP335FCT2G fall under?
The NCP335FCT2G is listed under Power Management > Protected Power Switches.
Can I view similar or alternative parts?
You can view similar parts to NCP335FCT2G when available in the Protected Power Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP335FCT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP335FCT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP335FCT2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NCP335FCT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP335FCT2G often in real-time on the comparison pages.
What if I can't find stock of NCP335FCT2G?
You can fill out our help required form which you can use to request a quote for NCP335FCT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.