Status: | Unknown |
---|---|
Series: | NCP Series |
RoHS: | Unknown |
Prices starting from US$0.0224
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
1,225
in stock
|
Buy Now | |
TTI Europe
from US$0.0451
|
536,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
348,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0224
|
53,793
in stock
|
Buy Now | |
CoreStaff
from US$0.0350
|
40,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
20,000
in stock
|
Buy Now | |
Micros
from US$0.06
|
2,035
in stock
|
Buy Now | |
Farnell
from US$0.07
|
1,620
in stock
|
Buy Now | |
element14
from US$0.08
|
1,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
188,000
in stock
|
Buy Now | |
Rutronik
from US$0.0315
|
-
|
Buy Now | |
RS
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NCP Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3380K |
Thermistor Case Style | 0603 [1608 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Resistance | 10kohm |
Thermistor Tolerance | -1% to +1% |
Thermistor Type | NTC |
10K OHM 1% | TTI Europe |
NCP Series 10 kOhm 3434 K â–’1 % 0603 Surface Mount NTC Thermistor | Future Electronics |
Thermistor NTC 10k Ohm ±1% 2-Pin 0603 T/R | Avnet Asia |
THERMISTOR, NTC, 10KOHM, 1%, 0603 | Farnell |
Murata Thermistor NTC 10kOhm 3428K 1.6mm | Distrelec |
Thermistor NTC 10k Ohm �1% 2-Pin 0603 T/R | Avnet Abacus |
NTC 0603 10K 1% 0,1W B=3380 | Rutronik |
NTC Thermistor 0603 10K 1% | RS |
Thermistor, Ntc, 10Kohm, 1%, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a NCP18XH103F03RB?
Additional datasheets, footprints and schematics for NCP18XH103F03RB are listed on our Part Details page. You can also find images and similar parts to NCP18XH103F03RB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP18XH103F03RB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP18XH103F03RB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP18XH103F03RB fall under?
The NCP18XH103F03RB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NCP18XH103F03RB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP18XH103F03RB you can contact the distributor directly for product support, shipping queries etc.
Is the NCP18XH103F03RB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP18XH103F03RB have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, CoreStaff and Avnet Asia have stock available or on a lead time for NCP18XH103F03RB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP18XH103F03RB often in real-time on the comparison pages.
What if I can't find stock of NCP18XH103F03RB?
You can fill out our help required form which you can use to request a quote for NCP18XH103F03RB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.