Status: | Active |
---|---|
Series: | NCP1654 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
595
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Few External Components |
Programmable Overcurrent Protection |
BrownOut Detection |
Overvoltage Protection |
Soft Start |
Continuous Conduction Mode |
Average Current-Mode or Peak Current-Mode Operation |
Programmable Overpower Limitation |
Undervoltage Detection for Open Loop Detection (shutdown) |
Inrush Currents Detection |
Benefits |
---|
helps in realizing a cost-effective solution |
increases safety |
protection against low-mains and reduced stress on components |
rugged design |
reduces transient stress |
Applications |
---|
Power Factor Correction Stage |
Servers |
End Products |
---|
Desktop PCs |
Description | NCP1654 |
---|---|
Compliance | Pb-free Halide free |
PFC Mode | CCM |
Frequency Operation | Fixed |
Control Mode | Current Mode |
Topology | Step-Up |
fSW Typ (kHz) | 65 |
VCC Max (V) | 20 |
Drive Cap. (mA) | 1500 / 1500 |
UVLO (V) | 10.5 - 13.75 |
Latch | No |
UVP | Yes |
Inhibition | Yes |
Package Type | SOIC-8 |
NCP1654 Series 20 V 6 mA Surface Mount Power Factor Controller - SOIC-8 | Future Electronics |
65kHz Cont. Conduction PFC Contr. SOIC8 | RS |
Pfc Controller, 11.4V, 8-Soic | Newark Electronics |
Power Factor Correction CONTRLR 0.075mA 72KHz 8-Pin SOIC N T/R | Avnet America |
PFC CONTROLLER, BOOST, 20V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a NCP1654BD65R2G?
Additional datasheets, footprints and schematics for NCP1654BD65R2G are listed on our Part Details page. You can also find images and similar parts to NCP1654BD65R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1654BD65R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1654BD65R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1654BD65R2G fall under?
The NCP1654BD65R2G is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1654BD65R2G when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1654BD65R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1654BD65R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1654BD65R2G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for NCP1654BD65R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1654BD65R2G often in real-time on the comparison pages.
What if I can't find stock of NCP1654BD65R2G?
You can fill out our help required form which you can use to request a quote for NCP1654BD65R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.