NCP1606ADR2G Power Management ICs - PMIC by ON Semiconductor

PFC CONTROLLER, 13.1V, 8-SOIC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Newark
Newark
from US$0.43
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.41
128,547
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.37
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

UVLO 12V
Supply Voltage Min 8.5V
Supply Voltage Max 13.1V
Startup Current 20µA
Operating Supply Current 2.1mA
Controller IC Case Style SOIC
No. of Pins 8Pins
Frequency 70kHz
RoHS Compliant Yes

Alternative Descriptions

NCP1606ADR2G, SHIFT REGISTERS | Farnell
Pfc Controller, 13.1V, 8-Soic | Newark Electronics
Power Factor Correction CONTRLR 0.02mA 8-Pin SOIC N T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP1606ADR2G?

Additional datasheets, footprints and schematics for NCP1606ADR2G are listed on our Part Details page. You can also find images and similar parts to NCP1606ADR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP1606ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1606ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP1606ADR2G fall under?

The NCP1606ADR2G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.

Can I view similar or alternative parts?

You can view similar parts to NCP1606ADR2G when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1606ADR2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP1606ADR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NCP1606ADR2G have stock available?

Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for NCP1606ADR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP1606ADR2G often in real-time on the comparison pages.

What if I can't find stock of NCP1606ADR2G?

You can fill out our help required form which you can use to request a quote for NCP1606ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay