Status: | Unknown |
---|---|
Series: | NCP Series |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0322
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
51,613
in stock
|
Buy Now | |
element14
from US$0.0456
|
51,613
in stock
|
Buy Now | |
Farnell
from US$0.0413
|
51,613
in stock
|
Buy Now | |
Chip One Stop
from US$0.0494
|
46,560
in stock
|
Buy Now | |
CoreStaff
from US$0.0410
|
35,721
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0247
|
17,160
in stock
|
Buy Now | |
Rutronik
from US$0.0218
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
7,075
in stock
|
Buy Now | |
RS
from US$0.06
|
2,440
in stock
|
Buy Now | |
Kruse
-
|
700,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
150,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0210
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.0480
|
-
|
Buy Now | |
TTI Europe
from US$0.0268
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NCP Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3380K |
Thermistor Case Style | 0402 [1005 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Resistance | 10kohm |
Thermistor Tolerance | -1% to +1% |
Thermistor Type | NTC |
Thermistor, Ntc, 10Kohm, 1%, 0402 | Newark Electronics |
THERMISTOR, NTC, 10KOHM, 1%, 0402 | element14 |
NCP Series 10 kOhm 3434 K â–’1 % 0402 Surface Mount NTC Thermistor | Future Electronics |
NTC thermistor | Transfer Multisort Elektronik |
NTC 0402 10K 1% B=3380 1% | Rutronik |
Murata Thermistor NTC 10kOhm 3428K 1mm | Distrelec |
Thermistors - NTC 0402 10 KR 1% | RS |
RES NTC 10K 1% B3380 CHP 0402 | Kruse |
Thermistor NTC 10KOhm 1% 2-Pin 0402 Paper T/R | Avnet Abacus |
1K OHM 1%, NTC THERMISTOR CHIP TYPE | Symmetry Electronics |
10K OHM 1% | TTI Europe |
Where can I find additional details, specifications and documents for a NCP15XH103F03RC?
Additional datasheets, footprints and schematics for NCP15XH103F03RC are listed on our Part Details page. You can also find images and similar parts to NCP15XH103F03RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP15XH103F03RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP15XH103F03RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP15XH103F03RC fall under?
The NCP15XH103F03RC is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NCP15XH103F03RC when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP15XH103F03RC you can contact the distributor directly for product support, shipping queries etc.
Is the NCP15XH103F03RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP15XH103F03RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for NCP15XH103F03RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP15XH103F03RC often in real-time on the comparison pages.
What if I can't find stock of NCP15XH103F03RC?
You can fill out our help required form which you can use to request a quote for NCP15XH103F03RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.