Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
CoreStaff
from US$0.11
|
45,735
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Symmetry Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ntc Thermistor, 3434K, 0402 Rohs Compliant: Yes |Murata NCP15XH103D03RC | Newark Electronics |
NCP Series 10 kOhm 3434 K â–’0.5 % 0402 Surface Mount NTC Thermistor | Future Electronics |
Thermistor NTC 10KOhm 0.5% 2-Pin 0402 Paper T/R | Avnet America |
42 1Kohms .5%, NTC THERMISTOR CHIP TYPE | Symmetry Electronics |
NTC THERMISTOR, 3434K, 0402 | Farnell |
Where can I find additional details, specifications and documents for a NCP15XH103D03RC?
Additional datasheets, footprints and schematics for NCP15XH103D03RC are listed on our Part Details page. You can also find images and similar parts to NCP15XH103D03RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP15XH103D03RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP15XH103D03RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP15XH103D03RC fall under?
The NCP15XH103D03RC is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to NCP15XH103D03RC when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP15XH103D03RC you can contact the distributor directly for product support, shipping queries etc.
Is the NCP15XH103D03RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NCP15XH103D03RC have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP15XH103D03RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP15XH103D03RC often in real-time on the comparison pages.
What if I can't find stock of NCP15XH103D03RC?
You can fill out our help required form which you can use to request a quote for NCP15XH103D03RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.