Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 18V |
---|---|
Output Voltage | 18V |
Output Current | 500mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 8.2V |
Controller IC Case Style | DIP |
No. of Pins | 7Pins |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
PWM CTRL, 300KHZ, DIP-7 | Farnell |
Ncp1377Bpg, Ic's |Onsemi NCP1377BPG | Newark Electronics |
Current Mode PWM Controller 18V 500mA 7-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a NCP1377BPG.?
Additional datasheets, footprints and schematics for NCP1377BPG. are listed on our Part Details page. You can also find images and similar parts to NCP1377BPG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1377BPG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1377BPG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1377BPG. fall under?
The NCP1377BPG. is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1377BPG. when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1377BPG. you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1377BPG. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NCP1377BPG. have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NCP1377BPG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1377BPG. often in real-time on the comparison pages.
What if I can't find stock of NCP1377BPG.?
You can fill out our help required form which you can use to request a quote for NCP1377BPG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.