Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | NCP1351 |
Kit Application Type | Power Management |
Application Sub Type | Current Mode Controller |
Kit Contents | Evaluation Board NCP1351 |
RoHS Compliant | Yes |
57 W Adapter Eval. Board | element14 |
Evaluation Board, Power Adapter, 57W | Newark Electronics |
Evaluation Board For NCP1351 57 W Adapter | Avnet America |
Where can I find additional details, specifications and documents for a NCP1351ADAPGEVB?
Additional datasheets, footprints and schematics for NCP1351ADAPGEVB are listed on our Part Details page. You can also find images and similar parts to NCP1351ADAPGEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1351ADAPGEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1351ADAPGEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1351ADAPGEVB fall under?
The NCP1351ADAPGEVB is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - PWM Controller.
Can I view similar or alternative parts?
You can view similar parts to NCP1351ADAPGEVB when available in the Power Management Development Kits - PWM Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1351ADAPGEVB you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1351ADAPGEVB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NCP1351ADAPGEVB have stock available?
Authorised distributors including element14, Newark Electronics and Avnet America have stock available or on a lead time for NCP1351ADAPGEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1351ADAPGEVB often in real-time on the comparison pages.
What if I can't find stock of NCP1351ADAPGEVB?
You can fill out our help required form which you can use to request a quote for NCP1351ADAPGEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.