Status: | Active |
---|---|
Series: | NCP12700 |
RoHS: | Compliant |
Wide Input Range (9 – 120/200 V; MSOP10/WQFN10) |
Current Mode Control with Integrated Slope Compensation |
Single Resistor Programmable Oscillator |
1 A / 2.8 A Source / Sink Gate Driver |
Input Voltage UVLO with Hysteresis |
Several Fault Protections: - User Adjustable Over-Power Protection - Overload Protection with 30 ms Overload Timer - NTC-Compatible Fault Interface for Thermal Protection - Output OVP Fault Interface |
Benefits |
---|
Simplify design and reduce BOM cost |
No sub-harmonic oscillation in CCM mode . |
Easy and flexible |
Drive any type of MOSFET's |
To protect the design or bring the controller into a low quiescent state |
Robust and safe design |
Applications |
---|
Low to medium voltage isolated DC-DC |
Forward converters |
Industrial power converters |
End Products |
---|
CCM & DCM Flyback Converters |
Telecom DC-DC Modules |
Railway DC-DC Modules |
Description | NCP12700, 9 to 120 Vin Current Mode PWM Controller |
---|---|
Compliance | Pb-free Halide free |
Topology | Flyback Forward |
Phases | 1 |
Control Mode | Current Mode |
VCC Min (V) | 6.5 |
VCC Max (V) | 120 |
Package Type | MSOP-10 |
Pwm Controller, 65Khz, 0.5A, Soic-7 | Newark Electronics |
Current Mode PWM Controller 2A 10-Pin MSOP T/R | Avnet America |
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7 | element14 |
Where can I find additional details, specifications and documents for a NCP12700ADNR2G?
Additional datasheets, footprints and schematics for NCP12700ADNR2G are listed on our Part Details page. You can also find images and similar parts to NCP12700ADNR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP12700ADNR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP12700ADNR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP12700ADNR2G fall under?
The NCP12700ADNR2G is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP12700ADNR2G when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP12700ADNR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP12700ADNR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP12700ADNR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for NCP12700ADNR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP12700ADNR2G often in real-time on the comparison pages.
What if I can't find stock of NCP12700ADNR2G?
You can fill out our help required form which you can use to request a quote for NCP12700ADNR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.