Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.29
|
-
|
Buy Now |
Input Voltage | 18V |
---|---|
Output Voltage | 18V |
Output Current | 800mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 8.4V |
Controller IC Case Style | DIP |
No. of Pins | 7Pins |
Frequency | 133kHz |
Operating Temperature Min | -60°C |
RoHS Compliant | Yes |
Current Mode PWM Controller 18V 800mA 7-Pin PDIP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NCP1230P133G.?
Additional datasheets, footprints and schematics for NCP1230P133G. are listed on our Part Details page. You can also find images and similar parts to NCP1230P133G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1230P133G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1230P133G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1230P133G. fall under?
The NCP1230P133G. is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1230P133G. when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1230P133G. you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1230P133G. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NCP1230P133G. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for NCP1230P133G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1230P133G. often in real-time on the comparison pages.
What if I can't find stock of NCP1230P133G.?
You can fill out our help required form which you can use to request a quote for NCP1230P133G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.