Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | NCP114 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | LDO Voltage Regulators |
Kit Contents | Eval Board NCP114 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Ldo Voltage Regulator | Newark Electronics |
NCP114 1 Single Channel Fixed Linear Voltage Regulator Evaluation Board | Future Electronics |
NCP114 Low Dropout Regulator Evaluation Board | Avnet America |
EVAL BOARD, LDO VOLTAGE REGULATOR | Farnell |
Where can I find additional details, specifications and documents for a NCP114MXTCGEVB?
Additional datasheets, footprints and schematics for NCP114MXTCGEVB are listed on our Part Details page. You can also find images and similar parts to NCP114MXTCGEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP114MXTCGEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP114MXTCGEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP114MXTCGEVB fall under?
The NCP114MXTCGEVB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to NCP114MXTCGEVB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP114MXTCGEVB you can contact the distributor directly for product support, shipping queries etc.
Is the NCP114MXTCGEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP114MXTCGEVB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for NCP114MXTCGEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP114MXTCGEVB often in real-time on the comparison pages.
What if I can't find stock of NCP114MXTCGEVB?
You can fill out our help required form which you can use to request a quote for NCP114MXTCGEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.