Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now |
Input Voltage | 57V |
---|---|
Output Current | - |
UVLO | - |
Controller IC Case Style | TSSOP |
No. of Pins | 8Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1091 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 500mA |
POE-PD, INTERFACE CTLR, 8-TSSOP | Farnell |
Where can I find additional details, specifications and documents for a NCP1091DBG?
Additional datasheets, footprints and schematics for NCP1091DBG are listed on our Part Details page. You can also find images and similar parts to NCP1091DBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1091DBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1091DBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1091DBG fall under?
The NCP1091DBG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP1091DBG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1091DBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1091DBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP1091DBG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NCP1091DBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1091DBG often in real-time on the comparison pages.
What if I can't find stock of NCP1091DBG?
You can fill out our help required form which you can use to request a quote for NCP1091DBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.