Status: | Active |
---|---|
Series: | NCN8025 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
2,545
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,545
in stock
|
Buy Now | |
element14
from US$0.53
|
2,545
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fully compatible with ISO-7816-3, EMV4.3, UICC and related standards including NDS and other STB standards (Nagravision, Irdeto ...) |
3 Bidirectional Buffered I/O Level Shifters (C4, C7 and C8)(QFN-24)- 1 Bidirectional I/O Level Shifter (C7)for the QFN-16 compact version |
1.8V, 3.0V or 5.0V +/- 5% Regulated Card Power Supply such as ICC ≤ 70 mA |
Regulator Power Supply: VDDP = 2.7V to 5.5V (@1.8V), 3.0V to 5.5V (@3.0V) & 4.85V to 5.5V (@5.0V) |
Independent Power Supply on Controller Interface: VDD = 2.7V to 5.5V |
Handle Class A, B & C smart cards |
Short Circuit Protection on all Card Pins |
Support up to 27 MHz input clock with internal division ratio 1/1, 1/2, 1/4, 1/8 through CLKDIV1 & CLKDIV2 |
ESD Protection on Card Pins up to +8kV (Human Body Model) |
Activation/Deactivation Sequence (ISO7816 Sequencer) |
Fault Protection Mechanisms Enabling Automatic Device Deactivation in case of Overload, Overheating, Card Take-Off or Power Supply Drop-out (OCP, OTP, UVP) |
Interrupt Signal /INT for card presence and faults |
External Undervoltage Lockout Threshold adjustment on VDD (PORADJ pin) (Except QFN-16) |
Applications |
---|
Pay TV, Set-Top-Box, Decoder with Conditional Access and Pay-per-View |
Conditional Access System (CAS) |
Transaction Terminals |
Pay TV / Set Top Box |
End Products |
---|
Conditional Access Module (CAM) |
SIM card interface applications (UICC / USIM) |
Electronic Payment and Identification |
Description | NCN8025 |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
IT Typ (mA) | 4 |
II(standby) Max (µA) | 61 |
fClock Max (MHz) | 27 |
Package Type | QFN-24 |
Smart Card Interface Ic, Qfn-24 | Newark Electronics |
SMART CARD INTERFACE IC, QFN-24 | element14 |
NCN8025A Series 5.5 V 27 MHz Compact SMART CARD Interface IC - QFN-24 | Future Electronics |
Smart Card Interface IC 24-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCN8025AMNTXG?
Additional datasheets, footprints and schematics for NCN8025AMNTXG are listed on our Part Details page. You can also find images and similar parts to NCN8025AMNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCN8025AMNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCN8025AMNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCN8025AMNTXG fall under?
The NCN8025AMNTXG is listed under Interfaces > Smart Card & SIM Card Interfaces.
Can I view similar or alternative parts?
You can view similar parts to NCN8025AMNTXG when available in the Smart Card & SIM Card Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCN8025AMNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCN8025AMNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCN8025AMNTXG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NCN8025AMNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCN8025AMNTXG often in real-time on the comparison pages.
What if I can't find stock of NCN8025AMNTXG?
You can fill out our help required form which you can use to request a quote for NCN8025AMNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.