Status: | Active |
---|---|
Series: | NCL30170 |
RoHS: | Compliant |
Prices starting from US$0.56
Accurate LED CC regulation: <±1% |
Workable for Constant Power regulation |
Selectable LED Channel counts |
High PF & Low THD : >0.99 / <10% |
Proprietary Active Phase-Cut Dimmer Control Technique |
Wide Analog Dimming range: 5~100% |
HV Startup Current Source |
Protections - Input Over Voltage Protection - RCS Short Protection - Thermal Shutdown |
Benefits |
---|
Excellent Light Uniformity |
Flexible Design |
Easy Power Scalability 5~300 W |
Overpass global standard |
Excellent Phase-cut dimmer Compatibility |
Flexible Smart Lighting Design |
Fast start up & Low eBOM |
High System Reliability |
Applications |
---|
LED Light - Non-Dimming, Phase-Cut Dimming - Analog Dimming (0-10) |
End Products |
---|
LED Light - PAR, Down, Tube, Flat, Ceiling, Flood, High Bay, Street Light |
Description | NCL30170, HVDIM - Analog Dimming 0 - 3 V |
---|---|
Compliance | Pb-free Halide free |
Topology | Linear |
VI Min (V) | 20.5 |
VI Max (V) | 560 |
VO Max (V) | < VI Max |
IO Max (mA) | Linear regulation |
fSW Typ (kHz) | Linear |
Package Type | SOIC-10 |
ON Semiconductor, NCL30170ADR2G | RS |
Dacd For Led Lighting/Reel |Onsemi NCL30170ADR2G | Newark Electronics |
NCL30170: 20.5V 190kHz Linear Regulating Constant Current LED Controller-SOIC-10 | Future Electronics |
LED Driver 1-Ch 4 LEDs Analog/Phase Cut 10-Pin SOIC T/R | Avnet America |
Driver, direct AC drive LED, power factor correction, high PF, low THD, NCL3017 | ON Semiconductor NCL30170ADR2G | RS Americas |
LED DRIVER, CONSTANT CURRENT, SOIC-10 | Farnell |
Where can I find additional details, specifications and documents for a NCL30170ADR2G?
Additional datasheets, footprints and schematics for NCL30170ADR2G are listed on our Part Details page. You can also find images and similar parts to NCL30170ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30170ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30170ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30170ADR2G fall under?
The NCL30170ADR2G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30170ADR2G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30170ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30170ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30170ADR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NCL30170ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30170ADR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30170ADR2G?
You can fill out our help required form which you can use to request a quote for NCL30170ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.