Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Constant Current |
---|---|
Input Voltage Min | 16V |
Input Voltage Max | 20V |
Output Voltage Max | 200V |
Output Current Max | 2.5A |
Switching Frequency | 150kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | PWM |
LED DRIVER, CONSTANT CURRENT, PWM, 6TSOP | Farnell |
Led Driver, Constant Current, Pwm, 6Tsop |Onsemi NCL30080ASNT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCL30080ASNT1G?
Additional datasheets, footprints and schematics for NCL30080ASNT1G are listed on our Part Details page. You can also find images and similar parts to NCL30080ASNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30080ASNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30080ASNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30080ASNT1G fall under?
The NCL30080ASNT1G is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NCL30080ASNT1G when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30080ASNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30080ASNT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCL30080ASNT1G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NCL30080ASNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30080ASNT1G often in real-time on the comparison pages.
What if I can't find stock of NCL30080ASNT1G?
You can fill out our help required form which you can use to request a quote for NCL30080ASNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.