Status: | Unknown |
---|---|
Series: | NCL30060 |
RoHS: | Compliant |
High Voltage Startup |
Constant ON Time Power Factor Correction |
Frequency Dithering |
Cycle-by-cycle current limit |
Output Winding Short Circuit Protection |
Direct Opto-coupler Feedback Connection |
Integrated 12 V Gate Clamp |
250 mA Source/400 mA Sink Capablity |
Input Brownout Protection |
Maximum On Time Protection |
Resistor Based On Time Programming |
SOIC-7 (1 lead removed) |
Benefits |
---|
Simplifies Biasing and Reduces External Components |
High Power Factor and Low THD |
Reduced EMI Generation |
System Fault Protection |
Eases Safety Testing |
Reduces external components |
Improves Efficiency |
Robust MOSFET Drive |
Improves fault handling |
Improves fault handling |
Lower BOM Cost and better accuracy |
Eases safety testing with improved creepage/clearance distance on HV pin |
Applications |
---|
Offline LED Drivers |
LED Engine Electronics |
End Products |
---|
Electronic Control Gear for Lighting |
LED General Lighting |
Compliance | Pb-free Halide free |
---|
LED DRIVER, BUCK, FLYBACK, 13.75V, SOIC7 | Farnell |
Led Driver With Hv Startup/Reel |Onsemi NCL30060B3DR2G | Newark Electronics |
Where can I find additional details, specifications and documents for a NCL30060B3DR2G?
Additional datasheets, footprints and schematics for NCL30060B3DR2G are listed on our Part Details page. You can also find images and similar parts to NCL30060B3DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL30060B3DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL30060B3DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL30060B3DR2G fall under?
The NCL30060B3DR2G is listed under Power Management > LED Drivers > AC-DC LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCL30060B3DR2G when available in the AC-DC LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL30060B3DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCL30060B3DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCL30060B3DR2G have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for NCL30060B3DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL30060B3DR2G often in real-time on the comparison pages.
What if I can't find stock of NCL30060B3DR2G?
You can fill out our help required form which you can use to request a quote for NCL30060B3DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.