Status: | Active |
---|---|
Series: | RSL10 SIP |
RoHS: | Compliant |
Prices starting from US$8.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.79
|
936
in stock
|
Buy Now | |
Newark Electronics
from US$9.95
|
1,742
in stock
|
Buy Now | |
element14
from US$8.94
|
1,742
in stock
|
Buy Now | |
Farnell
from US$8.88
|
1,742
in stock
|
Buy Now | |
Future Electronics
from US$8.05
|
-
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
Avnet Asia
from US$8.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fully-Certified to Worldwide Regulatory Standards FCC (U.S) ISED (Canada) CE (Europe) MIC (Japan) KCC (Korea) |
Ultra-Low-Power: - Industry's lowest power consumption in Deep Sleep Mode (62.5 nW) and Rx in Receive Mode (7 mW) - Industry's best EEMBC® ULPMark™ scores (1090 ULPMark CP @ 3 V; 1260 @ 2.1 V) |
Complete Solution - Fully-integrated antenna - RSL10 Radio SoC - All passive components |
Advanced Multi-Protocol Wireless Functionality - Supports Bluetooth Low Energy and 2.4 GHz proprietary/custom protocols - Rx Sensitivity: -93 dBm - Transmitting Power: -17 to 0 dBm - Supports Firmware Over The Air (FOTA) |
Other Key Technical Features - Built-in power management - Advanced dual-core architecture - 1.1 to 3.3 Voltage Supply Range - 384 kB Flash, 76 kB Program Memory, 88 kB Data Memory - IP protection feature to secure flash contents - Configurable analog and digital sensor interfaces (GPIOs, LSADs, I2C, SPI, PCM) |
Applications |
---|
IoT Edge-Node Applications |
Energy Harvesting |
Fitness and Trackers/ Wellness Monitors |
Smart Locks |
End Products |
---|
Wearables |
Automotive Applications |
Smart Watches |
Connected Lighting |
Description | RSL10 SIP, 2,500/ Tape & Reel |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | Bluetooth Low Energy RF |
Frequency Band (MHz) | 2400-2480 |
Carrier Frequency (MHz) | 2400-2480 |
Package Type | SIP-51 |
Rf Transceiver, 2.48Ghz, -40 To 85Deg C | Newark Electronics |
RF TRANSCEIVER, 2.48GHZ, -40 TO 85DEG C | element14 |
ON Semiconductor, NCH-RSL10-101S51-ACG | RS |
RSL10 Series 3.3 V 4 Mbps 2500 MHz Bluetooth«5 System-in-Package - SIP-51 | Future Electronics |
Bluetooth 5.2 SoC ARM Cortex-M3/LPDSP32 48MHz Dual Core 1.18V to 3.3V SMD 51-Pin SIP | Avnet America |
Where can I find additional details, specifications and documents for a NCH-RSL10-101S51-ACG?
Additional datasheets, footprints and schematics for NCH-RSL10-101S51-ACG are listed on our Part Details page. You can also find images and similar parts to NCH-RSL10-101S51-ACG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCH-RSL10-101S51-ACG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCH-RSL10-101S51-ACG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCH-RSL10-101S51-ACG fall under?
The NCH-RSL10-101S51-ACG is listed under Wireless Connectivity > Wireless RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to NCH-RSL10-101S51-ACG when available in the Wireless RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCH-RSL10-101S51-ACG you can contact the distributor directly for product support, shipping queries etc.
Is the NCH-RSL10-101S51-ACG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCH-RSL10-101S51-ACG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCH-RSL10-101S51-ACG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCH-RSL10-101S51-ACG often in real-time on the comparison pages.
What if I can't find stock of NCH-RSL10-101S51-ACG?
You can fill out our help required form which you can use to request a quote for NCH-RSL10-101S51-ACG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.