Status: | Active |
---|---|
Series: | ONA10IV |
RoHS: | Compliant |
Filter−less, Mono Class−D Amplifier ♦ 16 W into 4 Ω / 14 V Supply (1% THD+N) ♦ 13.8 W into 4 Ω / 12 V Supply (1% THD+N) ♦ 500 µV “Click and Pop” Suppression ♦ 42 µVRMS Noise Floor (A−Weighted) |
Smart Speaker Voltage & Current Sense ♦ Up to 20 kHz Bandwidth ♦ 81 / 71 dBA Dynamic Range (Voltage / Current) ♦ 0.5% V/I Gain Error Variation |
Digital Audio / Sense Configurations ♦ 16 kHz to 96 kHz Audio Sampling Rates ♦ 16−, 24−, and 32−Bit I2S Data ♦ 16−, 24−, and 32−Bit TDM Data (up to 8 Slots) |
No Boost Caps Required |
I2C Fast Mode (up to 1 MHz) Control |
EMI Reduction Controls |
Over Current and Thermal Protection |
PVDD Power Supply: 5.5 V to 14 V |
DVDD Power Supply: 1.62 V to 1.98 V |
30−Bump WLCSP ♦ 2.31 mm x 2.89 mm, 0.4mm pitch |
This is a Pb−Free Device |
Benefits |
---|
Higher performance audio amplification that is well aligned with battery powered applications |
Applications |
---|
Audio Amplifier for Micro-speakers |
Speaker Protection & Reliability |
Home Automation |
Smart Speakers |
Soundbars |
End Products |
---|
Audio Amplifier for Loudspeakers |
Smart Amplifier Algorithms |
Laptops |
Wireless Speakers |
Alarms |
Description | ONA10IV |
---|---|
Compliance | Pb-free Halide free |
Class | D |
Output Power Typ (W) | 16 |
VCC Max (V) | 14 |
Output Type | BTL |
THD + N Typ (%) | 0.012 |
IQ Typ (mA) | 13.5 |
ISD Typ (nA) | 2000 |
Package Type | WLCSP-30 |
NCA-ONA10IVUCX | RS |
Audio Power Amplifiers Rohs Compliant: Yes |Onsemi NCA-ONA10IVUCX | Newark Electronics |
Audio Amp Speaker 1-CH Stereo 16W Class-D 30-Pin WLCSP T/R | Avnet America |
AUDIO POWER AMPLIFIERS | element14 |
Where can I find additional details, specifications and documents for a NCA-ONA10IVUCX?
Additional datasheets, footprints and schematics for NCA-ONA10IVUCX are listed on our Part Details page. You can also find images and similar parts to NCA-ONA10IVUCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCA-ONA10IVUCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCA-ONA10IVUCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCA-ONA10IVUCX fall under?
The NCA-ONA10IVUCX is listed under Signal Conditioning & Control > Amplifiers & Comparators > Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to NCA-ONA10IVUCX when available in the Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCA-ONA10IVUCX you can contact the distributor directly for product support, shipping queries etc.
Is the NCA-ONA10IVUCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCA-ONA10IVUCX have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCA-ONA10IVUCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCA-ONA10IVUCX often in real-time on the comparison pages.
What if I can't find stock of NCA-ONA10IVUCX?
You can fill out our help required form which you can use to request a quote for NCA-ONA10IVUCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.