Status: | Unknown |
---|---|
Series: | NC7WZU04 |
RoHS: | Compliant |
Prices starting from US$0.0231
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0313
|
2,557
in stock
|
Buy Now | |
element14
from US$0.0389
|
8,557
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0344
|
-
|
Buy Now | |
Avnet America
from US$0.0238
|
-
|
Buy Now | |
Avnet Asia
from US$0.0231
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Space saving SC70 6-lead package |
Ultra small MicroPakâ„¢ leadless package |
Unbuffered for crystal oscillator and analog applications |
Balanced Output Drive: ±8 mA at 4.5V VCC |
Broad VCC Operating Range: 1.65V to 5.5V |
Low Quiescent Power: ICC < 1 µA at 5V VCC, TA = 25°C |
Applications |
---|
This product is general usage and suitable for many different applications. |
Compliance | Pb-free Halide free |
---|
IC, NC7SW, SMD | element14 |
Dual Inverter, Sc-70-6 | Newark Electronics |
NC7WZU04 Series 5.5 V TinyLogic UHS Dual Unbuffered Inverter - SC-70-6 | Future Electronics |
Inverter 2-Element CMOS 6-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NC7WZU04P6X?
Additional datasheets, footprints and schematics for NC7WZU04P6X are listed on our Part Details page. You can also find images and similar parts to NC7WZU04P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7WZU04P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WZU04P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7WZU04P6X fall under?
The NC7WZU04P6X is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to NC7WZU04P6X when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WZU04P6X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7WZU04P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7WZU04P6X have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NC7WZU04P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7WZU04P6X often in real-time on the comparison pages.
What if I can't find stock of NC7WZU04P6X?
You can fill out our help required form which you can use to request a quote for NC7WZU04P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.