Status: | Active |
---|---|
Series: | NC7WB3125 |
RoHS: | Compliant |
Space saving US8 surface mount package |
MicroPak™ Pb-Free leadless package |
Typical 3ohm switch resistance at 5.0V VCC |
Minimal propagation delay through the switch |
Power down high impedance input/output |
Zero bounce in flow through mode |
TTL compatible active LOW control inputs |
Control inputs are overvoltage tolerant |
Bus switch replacement for Logic x125 part |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | NC7WB3125 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPST |
Icc Max (µA) | 3 |
ron Max (Ω) | 20 |
VCC Min (V) | 4 |
VCC Max (V) | 5.5 |
Package Type | US8 |
2-Bit Low Power Bus Switch, Us8 Rohs Compliant: Yes |Onsemi NC7WB3125K8X | Newark Electronics |
Bus Switch 2-Element 2-IN 8-Pin US T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a NC7WB3125K8X?
Additional datasheets, footprints and schematics for NC7WB3125K8X are listed on our Part Details page. You can also find images and similar parts to NC7WB3125K8X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7WB3125K8X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7WB3125K8X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7WB3125K8X fall under?
The NC7WB3125K8X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NC7WB3125K8X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7WB3125K8X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7WB3125K8X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7WB3125K8X have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and Avnet Silica have stock available or on a lead time for NC7WB3125K8X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7WB3125K8X often in real-time on the comparison pages.
What if I can't find stock of NC7WB3125K8X?
You can fill out our help required form which you can use to request a quote for NC7WB3125K8X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.