Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
53,699
in stock
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Output Current | - |
Logic Type | Bus Switch |
Input Level | TTL |
No. of Pins | 5Pins |
Logic Case Style | SOT-23 |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a NC7SZ384M5X?
Additional datasheets, footprints and schematics for NC7SZ384M5X are listed on our Part Details page. You can also find images and similar parts to NC7SZ384M5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SZ384M5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SZ384M5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SZ384M5X fall under?
The NC7SZ384M5X is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to NC7SZ384M5X when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SZ384M5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SZ384M5X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC7SZ384M5X have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NC7SZ384M5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SZ384M5X often in real-time on the comparison pages.
What if I can't find stock of NC7SZ384M5X?
You can fill out our help required form which you can use to request a quote for NC7SZ384M5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.