Status: | Active |
---|---|
Series: | NC7SV04 |
RoHS: | Compliant |
Prices starting from US$0.0469
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
12,000
in stock
|
Buy Now | |
element14
from US$0.18
|
4,074
in stock
|
Buy Now | |
Farnell
from US$0.18
|
4,074
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0469
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
0.9V to 3.6V VCC Supply Ooperation |
3.6V Over-Voltage Tolerant I/O's at VCC from 0.9V to 3.6V |
Extremely High Speed tPD |
1.5ns Typical for 2.7V to 3.6V VCC |
1.8ns Typical for 2.3V to 2.7V VCC |
2.0ns Typical for 1.65V to 1.95V VCC |
3.2ns Typical for 1.4V to 1.6V VCC |
6.0ns Typical for 1.1V to 1.3V VCC |
12ns Typical for 0.9V VCC |
Power-Off High-Impedance Inputs and Outputs |
High Static Drive (IOH/IOL) |
±24mA at 3.00V VCC |
±18mA at 2.30V VCC |
±6mA at 1.65V VCC |
±4mA at 1.4V VCC |
±0.1mA at 0.9V VCC |
±2mA at 1.1V VCC |
Ultra small MicroPakâ„¢ leadfree package |
Uses Proprietary Quiet Seriesâ„¢ Noise/EMI Reduction Circuitry |
Ultra-Low Dynamic Power |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | NC7SV04 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Output | CMOS |
VCC Min (V) | 0.9 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 1.5 |
IO Max (mA) | 24 |
Package Type | SC-88A-5 / SC-70-5 |
Inverter 1-Element 1Input 5-Pin SC-88A T/R | Avnet Asia |
Logic Family / Base Number:NC7S04 | element14 |
IC, NC7SV, SMD. | Farnell |
IC, Fairchild, NC7SV04P5X | RS |
Ulp-A Inverter Rohs Compliant: Yes |Onsemi NC7SV04P5X | Newark Electronics |
NC7SV Series 3.6 V 24 mA Surface Mount TinyLogic ULP-A Inverter -SC-70-5 | Future Electronics |
Where can I find additional details, specifications and documents for a NC7SV04P5X?
Additional datasheets, footprints and schematics for NC7SV04P5X are listed on our Part Details page. You can also find images and similar parts to NC7SV04P5X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC7SV04P5X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC7SV04P5X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC7SV04P5X fall under?
The NC7SV04P5X is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to NC7SV04P5X when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC7SV04P5X you can contact the distributor directly for product support, shipping queries etc.
Is the NC7SV04P5X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NC7SV04P5X have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for NC7SV04P5X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC7SV04P5X often in real-time on the comparison pages.
What if I can't find stock of NC7SV04P5X?
You can fill out our help required form which you can use to request a quote for NC7SV04P5X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.