Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.97
Protective Construction | Dust Cover |
---|---|
Terminal Type | PC board terminal |
Relay Shape | Flat type |
Rated Coil Voltage | 24 V DC |
Rated Operating Power | 720 mW |
Contact Arrangement | 4 Form C |
Operating Function | Single side stable |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 200 |
Operate Voltage (@20oC) | Max. 80% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 30 mA |
Resistance [±10%] (at 20°C) | 800 Ω |
Max. Allowable Voltage | 110% V of rated coil voltage (at 50°C) |
Contact Shape | Twin |
Contact Resistance (Initial) | Max. 50 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-clad AgNi type |
Contact Rating (Resistive Load) | 4 A 250 V AC, 5 A 30 V DC |
Max. Switching Power (Resistive Load) | 1,000 VA, 150 W |
Max. Switching Voltage | 250 V AC, 220 V DC |
Max. Switching Current | 4 A (AC), 5 A (DC) |
Min. Switching Load (Reference Value) | 100 µA 1 V DC |
Insulation Resistance (Initial) | Min. 100 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact Sets | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 2,000 Vrms for 1 min (detection current: 10 mA) |
Operate Time (Initial) (At 20oC) | Max. 20 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +55°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 18 g |
Resistive Load | [switching frequency: 20 times/min] Min. 500x103 ope. 5 A 30 V DC Min. 100x103 ope. 4 A 250 V AC |
Power Relay, 24 VDC, PC board5 A, 4C 4PDTSingle side stable, Dust Cover | Relay Specialties |
Relay, 4Pdt, 250Vac, 30Vdc, 5A | Newark Electronics |
General Purpose Relay, NC Series, Power, Non Latching, 4PDT, 24 VDC, 5 A | Avnet America |
RELAY GEN PURPOSE 4PDT 5A 24V | Panasonic Electronic Components NC4D-JP-DC24V | RS Americas |
POWER RELAY | TTI Europe |
RELAY, 4PDT, 250VAC, 30VDC, 5A | Farnell |
Where can I find additional details, specifications and documents for a NC4D-JP-DC24V?
Additional datasheets, footprints and schematics for NC4D-JP-DC24V are listed on our Part Details page. You can also find images and similar parts to NC4D-JP-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC4D-JP-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC4D-JP-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC4D-JP-DC24V fall under?
The NC4D-JP-DC24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > NC Series Relays.
Can I view similar or alternative parts?
You can view similar parts to NC4D-JP-DC24V when available in the NC Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC4D-JP-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the NC4D-JP-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC4D-JP-DC24V have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NC4D-JP-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC4D-JP-DC24V often in real-time on the comparison pages.
What if I can't find stock of NC4D-JP-DC24V?
You can fill out our help required form which you can use to request a quote for NC4D-JP-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.