Status: | Unknown |
---|---|
Series: | NC Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | NC Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 200ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 110% |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 4A |
Contact Current DC Max | 5A |
Contact Current Max | 5A |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 2000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10.9mm |
External Height | 38.1mm |
External Length / Height | 38.1mm |
External Width | 25.4mm |
Insulation Resistance | 100Mohm |
Must Actuate Voltage | 9.6V |
Operating Time | 10ms |
Where can I find additional details, specifications and documents for a NC4D JP 12VDC?
Additional datasheets, footprints and schematics for NC4D JP 12VDC are listed on our Part Details page. You can also find images and similar parts to NC4D JP 12VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC4D JP 12VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC4D JP 12VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC4D JP 12VDC fall under?
The NC4D JP 12VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to NC4D JP 12VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC4D JP 12VDC you can contact the distributor directly for product support, shipping queries etc.
Is the NC4D JP 12VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC4D JP 12VDC have stock available?
There is no stock from authorised distributors for NC4D JP 12VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC4D JP 12VDC often in real-time on the comparison pages.
What if I can't find stock of NC4D JP 12VDC?
You can fill out our help required form which you can use to request a quote for NC4D JP 12VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.