Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.41
|
No stock
|
Buy Now | |
Chip One Stop
from US$27.10
|
17
in stock
|
Buy Now | |
RS Americas
from US$17.49
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$12.23
|
-
|
Buy Now | |
Avnet America
from US$10.36
|
-
|
Buy Now | |
element14
from US$13.78
|
-
|
Buy Now | |
TTI Europe
from US$12.63
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Protective Construction | Sealed |
---|---|
Terminal Type | PC board terminal |
Relay Shape | Slim type |
Rated Coil Voltage | 24 V DC |
Rated Operating Power | 360 mW |
Contact Arrangement | 2 Form C |
Operating Function | Single side stable |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 200 |
Operate Voltage (@20oC) | Max. 80% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 15 mA |
Resistance [±10%] (at 20°C) | 1,600 Ω |
Max. Allowable Voltage | 135% V of rated coil voltage (at 50°C) |
Contact Shape | Twin |
Contact Resistance (Initial) | Max. 50 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-clad AgNi type |
Contact Rating (Resistive Load) | 3 A 250 V AC, 5 A 30 V DC |
Max. Switching Power (Resistive Load) | 750 VA, 150 W |
Max. Switching Voltage | 250 V AC, 220 V DC |
Max. Switching Current | 3 A (AC), 5 A (DC) |
Min. Switching Load (Reference Value) | 100 µA 1 V DC |
Insulation Resistance (Initial) | Min. 100 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact Sets | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 2,000 Vrms for 1 min (detection current: 10 mA) |
Operate Time (Initial) (At 20oC) | Max. 20 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 2 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +70°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 16 g |
Resistive Load | [switching frequency: 20 times/min] Min. 500x103 ope. 5 A 30 V DC Min. 100x103 ope. 3 A 250 V AC |
Industrial Power RelayNC Relay | Panasonic Electronic Components NC2EBD-P-DC24V | RS Americas |
Relay, Dpdt, 250Vac, 30Vdc, 3A | Newark Electronics |
Relay Power Transistor Drive Slim 250VAC 24VDC PC Pins Through Hole Carton/Case | Avnet America |
POWER RELAY | TTI Europe |
Power Relay, 24 VDC, PC board5 A, 2C DPDTSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a NC2EBD-P-DC24V?
Additional datasheets, footprints and schematics for NC2EBD-P-DC24V are listed on our Part Details page. You can also find images and similar parts to NC2EBD-P-DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC2EBD-P-DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC2EBD-P-DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC2EBD-P-DC24V fall under?
The NC2EBD-P-DC24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > NC Series Relays.
Can I view similar or alternative parts?
You can view similar parts to NC2EBD-P-DC24V when available in the NC Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC2EBD-P-DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the NC2EBD-P-DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC2EBD-P-DC24V have stock available?
Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NC2EBD-P-DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC2EBD-P-DC24V often in real-time on the comparison pages.
What if I can't find stock of NC2EBD-P-DC24V?
You can fill out our help required form which you can use to request a quote for NC2EBD-P-DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.