Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.58
|
No stock
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 1.6kohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 135% |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Max | 5A |
Contact Resistance | 50mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 2000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 10.9mm |
External Height | 25.4mm |
External Length / Height | 25.4mm |
External Width | 25.4mm |
Insulation Resistance | 100Mohm |
Must Actuate Voltage | 19.2V |
Must Release Voltage | 2.4V |
RELAY, DPDT, 250VAC, 30VDC, 5A | Farnell |
Where can I find additional details, specifications and documents for a NC2D JP 24VDC?
Additional datasheets, footprints and schematics for NC2D JP 24VDC are listed on our Part Details page. You can also find images and similar parts to NC2D JP 24VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC2D JP 24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC2D JP 24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC2D JP 24VDC fall under?
The NC2D JP 24VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to NC2D JP 24VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC2D JP 24VDC you can contact the distributor directly for product support, shipping queries etc.
Is the NC2D JP 24VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC2D JP 24VDC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NC2D JP 24VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC2D JP 24VDC often in real-time on the comparison pages.
What if I can't find stock of NC2D JP 24VDC?
You can fill out our help required form which you can use to request a quote for NC2D JP 24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.