Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$113.53
Tester Type | Digital |
---|---|
Resistance | - |
External Height | 150mm |
External Width | 70mm |
External Depth | 33mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Tester, Twisted Pair & Coaxial | Newark Electronics |
Status: | Unknown |
---|---|
Series: | NETcat Series |
RoHS: | Unknown |
Tester Type | Digital |
---|---|
External Height | 150mm |
External Width | 70mm |
External Depth | 33mm |
Product Range | NETcat Series |
Tempo Communications Wiring Tester, RJ45 / RJ12 / F-Type Coaxial Connector | Distrelec |
TESTER, VDV NETcat (POP) | Tempo Communications NC-100 | RS Americas |
Where can I find additional details, specifications and documents for a NC-100?
Additional datasheets, footprints and schematics for NC-100 are listed on our Part Details page. You can also find images and similar parts to NC-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC-100 fall under?
The NC-100 is listed under Test Equipment > Testers Detectors & Calibration > Cable & Lead Testers.
Can I view similar or alternative parts?
You can view similar parts to NC-100 when available in the Cable & Lead Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC-100 you can contact the distributor directly for product support, shipping queries etc.
Is the NC-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC-100 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for NC-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC-100 often in real-time on the comparison pages.
What if I can't find stock of NC-100?
You can fill out our help required form which you can use to request a quote for NC-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.