Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Type | Inner Panel |
---|---|
Panel Material | Plastic |
Body Color | Grey |
For Use With | NBF Series NEMA Boxes |
External Height - Metric | 463mm |
External Width - Metric | 362mm |
RoHS Compliant | No |
Internal Panel, Enclosure 18.22X14.25In, Abs | Newark Electronics |
PANEL, INTERNAL PLASTIC NSTK | Future Electronics |
Enclosure, Accessory, Panel, Plastic,18.22x14.25x.17,For NBF Series | Bud Industries NBX-32936-PL | RS Americas |
PANEL_ INTERNAL PLASTIC NSTK | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-32936-PL?
Additional datasheets, footprints and schematics for NBX-32936-PL are listed on our Part Details page. You can also find images and similar parts to NBX-32936-PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-32936-PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-32936-PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-32936-PL fall under?
The NBX-32936-PL is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Enclosure Panels.
Can I view similar or alternative parts?
You can view similar parts to NBX-32936-PL when available in the Enclosure Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-32936-PL you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-32936-PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBX-32936-PL have stock available?
Authorised distributors including Newark Electronics, Sager, Future Electronics, RS Americas and Relay Specialties have stock available or on a lead time for NBX-32936-PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-32936-PL often in real-time on the comparison pages.
What if I can't find stock of NBX-32936-PL?
You can fill out our help required form which you can use to request a quote for NBX-32936-PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.