Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Type | Inner Panel |
---|---|
Panel Material | Steel |
Body Color | Unfinished |
For Use With | NBF Series NEMA Boxes |
External Height - Metric | 463.04mm |
External Width - Metric | 361.95mm |
Steel Inner Panel, 18.23 x 14.25 x 0.06in, UL/IEC, NBF Series | Bud Industries NBX-32932 | RS Americas |
Internal Panel, Enclosure 18.23X14.25In, Steel | Newark Electronics |
INTERNAL PANEL, ENCLOSURE 18.23X14.25IN, STEEL | element14 |
PANEL_ INTERNAL | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-32932?
Additional datasheets, footprints and schematics for NBX-32932 are listed on our Part Details page. You can also find images and similar parts to NBX-32932 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-32932 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-32932 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-32932 fall under?
The NBX-32932 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBX-32932 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-32932 you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-32932 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBX-32932 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for NBX-32932.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-32932 often in real-time on the comparison pages.
What if I can't find stock of NBX-32932?
You can fill out our help required form which you can use to request a quote for NBX-32932 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.