Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.94
|
97
in stock
|
Buy Now | |
Sager
from US$8.05
|
418
in stock
|
Buy Now | |
Newark Electronics
from US$8.42
|
97
in stock
|
Buy Now | |
element14
from US$8.46
|
97
in stock
|
Buy Now | |
RS Americas
from US$8.20
|
15
in stock
|
Buy Now | |
Future Electronics
from US$8.81
|
-
|
Buy Now | |
Carlton-Bates
from US$11.03
|
-
|
Buy Now | |
Relay Specialties
from US$8.21
|
-
|
Buy Now |
Panel Type | Inner Panel |
---|---|
Panel Material | Plastic |
Body Color | Grey |
For Use With | NBF Series NEMA Boxes |
External Height - Metric | 266.95mm |
External Width - Metric | 169.93mm |
Product Range | - |
Internal Panel, Enclosure 10.51X6.69In, Abs | Newark Electronics |
INTERNAL PANEL, ENCLOSURE 10.51X6.69IN, ABS | element14 |
Enclosure, Accessory, Panel, Plastic,10.51x6.69x.13,For NBF Series | Bud Industries NBX-32916-PL | RS Americas |
Plastic Internal Panel 10.510 L x 6.690" W x 0.130" H for NBF Serie Box" | Future Electronics |
Panel, Inner | Carlton-Bates |
PANEL_ INTERNAL PLASTIC | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-32916-PL?
Additional datasheets, footprints and schematics for NBX-32916-PL are listed on our Part Details page. You can also find images and similar parts to NBX-32916-PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-32916-PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-32916-PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-32916-PL fall under?
The NBX-32916-PL is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBX-32916-PL when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-32916-PL you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-32916-PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBX-32916-PL have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for NBX-32916-PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-32916-PL often in real-time on the comparison pages.
What if I can't find stock of NBX-32916-PL?
You can fill out our help required form which you can use to request a quote for NBX-32916-PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.