Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Type | Inner Panel |
---|---|
Panel Material | Plastic |
Body Color | Grey |
For Use With | NBF Series NEMA Boxes |
External Height - Metric | 175mm |
External Width - Metric | 175mm |
RoHS Compliant | No |
Internal Panel, Enclosure 6.89X6.89In, Abs | Newark Electronics |
Enclosure, Accessory, Panel, Plastic,6.89x6.89x.06,For NBF Series | Bud Industries NBX-32914-PL | RS Americas |
PANEL_ INTERNAL PLASTIC NSTK | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-32914-PL?
Additional datasheets, footprints and schematics for NBX-32914-PL are listed on our Part Details page. You can also find images and similar parts to NBX-32914-PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-32914-PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-32914-PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-32914-PL fall under?
The NBX-32914-PL is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Enclosure Panels.
Can I view similar or alternative parts?
You can view similar parts to NBX-32914-PL when available in the Enclosure Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-32914-PL you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-32914-PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBX-32914-PL have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for NBX-32914-PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-32914-PL often in real-time on the comparison pages.
What if I can't find stock of NBX-32914-PL?
You can fill out our help required form which you can use to request a quote for NBX-32914-PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.