Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.95
Panel Type | Inner Panel |
---|---|
Panel Material | Steel |
Body Color | Unfinished |
For Use With | NBF Series NEMA Boxes |
External Height - Metric | 175.01mm |
External Width - Metric | 175.01mm |
Internal Panel, Enclosure 6.89X6.89In, Steel | Newark Electronics |
INTERNAL PANEL, ENCLOSURE 6.89X6.89IN, STEEL | element14 |
Enclosure, Accessory, Panel, Steel,6.89x6.89x.06,For NBF Series | Bud Industries NBX-32914 | RS Americas |
PANEL_ INTERNAL | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-32914?
Additional datasheets, footprints and schematics for NBX-32914 are listed on our Part Details page. You can also find images and similar parts to NBX-32914 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-32914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-32914 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-32914 fall under?
The NBX-32914 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBX-32914 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-32914 you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-32914 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBX-32914 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for NBX-32914.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-32914 often in real-time on the comparison pages.
What if I can't find stock of NBX-32914?
You can fill out our help required form which you can use to request a quote for NBX-32914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.