Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.50
Panel Type | Inner Panel |
---|---|
Panel Material | Plastic |
Body Color | Grey |
For Use With | NBB-10245 NBB-10265 |
External Height - Metric | 292mm |
External Width - Metric | 292mm |
Product Range | - |
Panel, Inner, For NBB-10245, NBB-10265 Enclosures, ABS, UL94HB,11.50 x 11.50 In | Bud Industries NBX-10986-PL | RS Americas |
Internal Panel Enclosure 11.5X11.5In Abs | Newark Electronics |
11.5 x 11.5 x 0.173 inch ABS Plastic Inner Mounting Panel | Future Electronics |
PANEL_ INTERNAL_ PLASTIC | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-10986-PL?
Additional datasheets, footprints and schematics for NBX-10986-PL are listed on our Part Details page. You can also find images and similar parts to NBX-10986-PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-10986-PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-10986-PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-10986-PL fall under?
The NBX-10986-PL is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBX-10986-PL when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-10986-PL you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-10986-PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBX-10986-PL have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Relay Specialties have stock available or on a lead time for NBX-10986-PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-10986-PL often in real-time on the comparison pages.
What if I can't find stock of NBX-10986-PL?
You can fill out our help required form which you can use to request a quote for NBX-10986-PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.