Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Type | Inner Panel |
---|---|
Panel Material | Plastic |
Body Color | Grey |
For Use With | NBB-10243 NBB-10263 NBD-10442 NBD-10462 NBE-10543 NBE-10563 |
External Height - Metric | 160mm |
Product Range | - |
Panel, Inner, For NBB-10243,NBB-10263,NBD-10442,NBD-10462,NBE-10543,NBE-10563,ABS | Bud Industries NBX-10985-PL | RS Americas |
Internal Panel, Enclosure 6.3X9.9In, Abs | Newark Electronics |
PANEL_ INTERNAL_ PLASTIC | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-10985-PL?
Additional datasheets, footprints and schematics for NBX-10985-PL are listed on our Part Details page. You can also find images and similar parts to NBX-10985-PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-10985-PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-10985-PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-10985-PL fall under?
The NBX-10985-PL is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBX-10985-PL when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-10985-PL you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-10985-PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBX-10985-PL have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for NBX-10985-PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-10985-PL often in real-time on the comparison pages.
What if I can't find stock of NBX-10985-PL?
You can fill out our help required form which you can use to request a quote for NBX-10985-PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.