Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$13.71
Panel Type | Inner Panel |
---|---|
Panel Material | Steel |
Body Color | Unfinished |
For Use With | NBA Series Enclosures |
External Height - Metric | 363.2mm |
External Width - Metric | 265mm |
RoHS Compliant | Yes |
Panel, Enclosure, 14.3Inx10.44In, Steel | Newark Electronics |
Internal Panel, Steel, 16 ga., 10.443 in., 14.252 in., 0.315 in., 0.344 i | Bud Industries NBX-10981 | RS Americas |
PANEL_ INTERNAL | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-10981?
Additional datasheets, footprints and schematics for NBX-10981 are listed on our Part Details page. You can also find images and similar parts to NBX-10981 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-10981 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-10981 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-10981 fall under?
The NBX-10981 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Enclosure Panels.
Can I view similar or alternative parts?
You can view similar parts to NBX-10981 when available in the Enclosure Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-10981 you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-10981 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NBX-10981 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, RS Americas and Relay Specialties have stock available or on a lead time for NBX-10981.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-10981 often in real-time on the comparison pages.
What if I can't find stock of NBX-10981?
You can fill out our help required form which you can use to request a quote for NBX-10981 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.