Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Inner Panel |
---|---|
Panel Material | Plastic |
Body Color | Grey |
For Use With | NBB-10223, NBB-10233, NBB-22223 |
External Height - Metric | 65mm |
External Width - Metric | 235mm |
RoHS Compliant | Yes |
Internal Panel Enclosure 2.56X9.25In Abs | Newark Electronics |
Panel, Inner, For NBB-10223,NBB-10233,NBB-22223 Enclosures, ABS, UL94HB,2.56x9.25 In | Bud Industries NBX-10978-PL | RS Americas |
PANEL_ INTERNAL_ PLASTIC | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-10978-PL?
Additional datasheets, footprints and schematics for NBX-10978-PL are listed on our Part Details page. You can also find images and similar parts to NBX-10978-PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-10978-PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-10978-PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-10978-PL fall under?
The NBX-10978-PL is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Enclosure Panels.
Can I view similar or alternative parts?
You can view similar parts to NBX-10978-PL when available in the Enclosure Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-10978-PL you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-10978-PL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NBX-10978-PL have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for NBX-10978-PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-10978-PL often in real-time on the comparison pages.
What if I can't find stock of NBX-10978-PL?
You can fill out our help required form which you can use to request a quote for NBX-10978-PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.