Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.25
Enclosure Material | ABS Polycarbonate |
---|---|
External Height - Metric | - |
External Width - Metric | - |
For Use With | Bud UL/NEMA/IEC NBA and NBB Series Only |
External Height - Imperial | - |
Product Range | - |
Internal Panel Hinged Bracket Kit | Newark Electronics |
NBX Series Hinged Bracket Kit with Stainless Steel Screws and Rubber Gaskets | Future Electronics |
Hinged Panel Bracket Kit for NBA and NBB Series, (2) Plastic Brackets w/Hardware | Bud Industries NBX-10970 | RS Americas |
INTERNAL PNL MTG BRKT KIT | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-10970?
Additional datasheets, footprints and schematics for NBX-10970 are listed on our Part Details page. You can also find images and similar parts to NBX-10970 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-10970 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-10970 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-10970 fall under?
The NBX-10970 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBX-10970 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-10970 you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-10970 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBX-10970 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Relay Specialties have stock available or on a lead time for NBX-10970.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-10970 often in real-time on the comparison pages.
What if I can't find stock of NBX-10970?
You can fill out our help required form which you can use to request a quote for NBX-10970 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.