Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.10
Enclosure Material | Stainless Steel |
---|---|
External Height - Metric | 57mm |
External Width - Metric | 25mm |
For Use With | UL/NEMA/IEC Plastic Boxes |
External Height - Imperial | 2.2" |
Product Range | - |
Enclosure | RS Americas |
Bracket Kit, Ul/Nema/Iec Plastic Box, Ss | Newark Electronics |
BRACKET KIT, UL/NEMA/IEC PLASTIC BOX, SS | element14 |
NEMA_WALL MTG BRKT KIT-LARGE | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-10924?
Additional datasheets, footprints and schematics for NBX-10924 are listed on our Part Details page. You can also find images and similar parts to NBX-10924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-10924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-10924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-10924 fall under?
The NBX-10924 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBX-10924 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-10924 you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-10924 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBX-10924 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for NBX-10924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-10924 often in real-time on the comparison pages.
What if I can't find stock of NBX-10924?
You can fill out our help required form which you can use to request a quote for NBX-10924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.