Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
No stock
|
Buy Now | |
Sager
from US$2.94
|
4,919
in stock
|
Buy Now | |
RS Americas
from US$3.06
|
1,298
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
322
in stock
|
Buy Now | |
element14
from US$3.11
|
322
in stock
|
Buy Now | |
Farnell
from US$3.20
|
322
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
-
|
Buy Now | |
Carlton-Bates
from US$4.80
|
-
|
Buy Now | |
Relay Specialties
from US$3.01
|
-
|
Buy Now |
Enclosure Material | ABS |
---|---|
Body Color | Grey |
For Use With | Cabinet Racks |
External Height - Metric | 13mm |
External Width - Metric | 26mm |
External Depth - Metric | 42mm |
External Height - Imperial | 0.51" |
Vent, Moisture, ABS, 1.670 in., 0.515 in., 0.500 in., 1.016 in., 0.665 in. | Bud Industries NBX-10911 | RS Americas |
Air And Moisture Vent, 0.51Inx1.02In | Newark Electronics |
AIR AND MOISTURE VENT, 0.51INX1.02IN | element14 |
Grey ABS With Rack Gasket Locking Nut NEMA Air & Moisture Vent | Future Electronics |
Vent, Enclosure | Carlton-Bates |
NEMA_ VENTILATOR | Relay Specialties |
Where can I find additional details, specifications and documents for a NBX-10911?
Additional datasheets, footprints and schematics for NBX-10911 are listed on our Part Details page. You can also find images and similar parts to NBX-10911 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBX-10911 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBX-10911 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBX-10911 fall under?
The NBX-10911 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBX-10911 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBX-10911 you can contact the distributor directly for product support, shipping queries etc.
Is the NBX-10911 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBX-10911 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for NBX-10911.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBX-10911 often in real-time on the comparison pages.
What if I can't find stock of NBX-10911?
You can fill out our help required form which you can use to request a quote for NBX-10911 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.