Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 1865A CommScope 7536 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.8mm |
Coaxial Type | RG59MINI |
Connector Mounting Orientation | Cable |
Contact Resistance Max | 3mohm |
Contact Resistance Min | 2mohm |
Insulation Resistance | 5Gohm |
No. of Mating Cycles | 1000 |
Operating Temperature Max | +85°C |
Operating Temperature Min | -30°C |
Plug Body Material | Brass |
Termination Method | Crimp |
VSWR | 1.22 |
Voltage Rating VAC | 250V |
Withstand Voltage | 750VAC |
BNC BAYONET TINY | Transfer Multisort Elektronik |
Cable end BNC rearTWIST tiny- Cable O.D. < 4mm - use Die Suffix -PG - 75 Ohm | Neutrik NBTC75BXX6 | RS Americas |
RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | Farnell |
Where can I find additional details, specifications and documents for a NBTC75BXX6.?
Additional datasheets, footprints and schematics for NBTC75BXX6. are listed on our Part Details page. You can also find images and similar parts to NBTC75BXX6. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBTC75BXX6. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBTC75BXX6. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBTC75BXX6. fall under?
The NBTC75BXX6. is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBTC75BXX6. when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBTC75BXX6. you can contact the distributor directly for product support, shipping queries etc.
Is the NBTC75BXX6. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBTC75BXX6. have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas and Farnell have stock available or on a lead time for NBTC75BXX6..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBTC75BXX6. often in real-time on the comparison pages.
What if I can't find stock of NBTC75BXX6.?
You can fill out our help required form which you can use to request a quote for NBTC75BXX6. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.