Status: | Unknown |
---|---|
Series: | rearTWIST Series |
RoHS: | Unknown |
Connector Type | HD BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 1406B Belden 1407B Belden 1417B |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | Cable Mount |
Product Range | rearTWIST Series |
SVHC | No SVHC (27-Jun-2018) |
Rf/Coaxial, Bnc Jack, Straight, 75 Ohm, Crimp | Newark Electronics |
Cable end BNC rearTWIST tiny- Cable O.D. < 4mm - use Die Suffix -PG - 75 Ohm | Neutrik NBTC75BVV5 | RS Americas |
RF COAXIAL, HD BNC PLUG, 75 OHM, CABLE | element14 |
Where can I find additional details, specifications and documents for a NBTC75BVV5?
Additional datasheets, footprints and schematics for NBTC75BVV5 are listed on our Part Details page. You can also find images and similar parts to NBTC75BVV5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBTC75BVV5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBTC75BVV5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBTC75BVV5 fall under?
The NBTC75BVV5 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBTC75BVV5 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBTC75BVV5 you can contact the distributor directly for product support, shipping queries etc.
Is the NBTC75BVV5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBTC75BVV5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NBTC75BVV5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBTC75BVV5 often in real-time on the comparison pages.
What if I can't find stock of NBTC75BVV5?
You can fill out our help required form which you can use to request a quote for NBTC75BVV5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.