Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.77
|
24
in stock
|
Buy Now | |
Conrad
from US$8.02
|
92
in stock
|
Buy Now | |
RS
from US$4.71
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.77
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$4.80
|
-
|
Buy Now | |
RS Americas
from US$5.33
|
-
|
Buy Now | |
element14
from US$8.89
|
-
|
Buy Now | |
Farnell
from US$4.71
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 1520A Belden 1521A Belden 1522A |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 3.8mm |
Coaxial Type | Belden 1520A 1521A 1522A |
Connector Mounting Orientation | Cable |
Contact Resistance Max | 3mohm |
Contact Resistance Min | 2mohm |
Insulation Resistance | 5Gohm |
No. of Mating Cycles | 1000 |
Operating Temperature Max | +85°C |
Operating Temperature Min | -30°C |
Plug Body Material | Brass |
Termination Method | Crimp |
VSWR | 1.22 |
Voltage Rating VAC | 250V |
Withstand Voltage | 750VAC |
The 75 Ω RearTwist® Tiny BNC cable connector is designed for small cable diameters. The additional guide sleeve facilitates the critical assembly of thin and multi-core cables.Like all Neutrik BNCs it offers excellent reflections and is therefore best suited for HDTV applicaitons.The patented RearTwist® clamping sleeve guarantees an easy handling, even for high density of connector and offers the possibility of coloured marking.Suitable cable: Belden 1520A, Belden 1521A, Belden 1522A and Belden 179DT. | Conrad |
Neutrik Cable plug BNC Rear Twist, BNC, Brass, Plug, Straight, 75Ohm, Crimp Terminal | Distrelec |
BNC Rear Twist Cable Jack | RS |
BNC BAYONET TINY | Transfer Multisort Elektronik |
Rf/Coaxial, Bnc Female, Straight, 75 Ohm Crimp | Newark Electronics |
Cable end BNC rearTWIST tiny | RS Americas |
PLUG, BNC, 75Ohm. 0.3/1.42/2.6 | element14 |
RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | Farnell |
Where can I find additional details, specifications and documents for a NBTC75BFI4.?
Additional datasheets, footprints and schematics for NBTC75BFI4. are listed on our Part Details page. You can also find images and similar parts to NBTC75BFI4. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBTC75BFI4. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBTC75BFI4. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBTC75BFI4. fall under?
The NBTC75BFI4. is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBTC75BFI4. when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBTC75BFI4. you can contact the distributor directly for product support, shipping queries etc.
Is the NBTC75BFI4. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBTC75BFI4. have stock available?
Authorised distributors including Conrad, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NBTC75BFI4..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBTC75BFI4. often in real-time on the comparison pages.
What if I can't find stock of NBTC75BFI4.?
You can fill out our help required form which you can use to request a quote for NBTC75BFI4. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.