Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PTFF101B1G0 | PT100,2.0X4.0,B / BOX |
---|
Rtd Sensor, Thin Film Platinum, 100 Ohm | Newark Electronics |
RTD Platinum 0.3°C 100Ohm Through Hole Box | Avnet America |
PTFF101B1G0:PT100,2.0X4.0,B | TE Connectivity NB-PTCO-172 | RS Americas |
PTFF101B1G0 PT100 2.0X4.0 | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors PTFF101B1G0:PT100, 2.0X4.0,B | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-172?
Additional datasheets, footprints and schematics for NB-PTCO-172 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-172 fall under?
The NB-PTCO-172 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-172 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-172 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-172 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Richardson RFPD have stock available or on a lead time for NB-PTCO-172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-172 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-172?
You can fill out our help required form which you can use to request a quote for NB-PTCO-172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.